OK International Fume Extractor W/gas Filter, 1.1Kw, 240V; Air Volume Metcal VFX-1000-G

Description
FUME EXTRACTOR W/GAS FILTER, 1.1KW, 240V; Air Volume:350m³/h; Supply Voltage VAC:240V; Power Rating:1.1kW; Plug Type:-; Product Range:VFX-1000 Series RoHS Compliant: Yes
Datasheet
Description
FUME EXTRACTOR W/GAS FILTER, 1.1KW, 240V; Air Volume:350m³/h; Supply Voltage VAC:240V; Power Rating:1.1kW; Plug Type:-; Product Range:VFX-1000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extractor W/gas Filter, 1.1Kw, 240V; Air Volume Metcal - 24AC0850 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extractor W/gas Filter, 1.1Kw, 240V; Air Volume Metcal
24AC0850
Fume Extractor W/gas Filter, 1.1Kw, 240V; Air Volume Metcal 24AC0850
FUME EXTRACTOR W/GAS FILTER, 1.1KW, 240V; Air Volume:350m³/h; Supply Voltage VAC:240V; Power Rating:1.1kW; Plug Type:-; Product Range:VFX-1000 Series RoHS Compliant: Yes

FUME EXTRACTOR W/GAS FILTER, 1.1KW, 240V; Air Volume:350m³/h; Supply Voltage VAC:240V; Power Rating:1.1kW; Plug Type:-; Product Range:VFX-1000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24AC0850
Product Name Fume Extractor W/gas Filter, 1.1Kw, 240V; Air Volume Metcal
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094728 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details