OK International Soldering, Desoldering, Rework Products UFT-7PW2954C

Description
UFT ULTRAFINE TWEEZER CARTRIDGE,
Request a Quote Datasheet
Description
UFT ULTRAFINE TWEEZER CARTRIDGE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-UFT-7PW2954C-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-UFT-7PW2954C-ND
Soldering, Desoldering, Rework Products 5358-UFT-7PW2954C-ND
UFT ULTRAFINE TWEEZER CARTRIDGE,

UFT ULTRAFINE TWEEZER CARTRIDGE,

Buy Now Datasheet
Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal - 67AC9939 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal
67AC9939
Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal 67AC9939
TIP, SOLDERING IRON, POWER WEDGE, 0.29MM; Tip / Nozzle Width:0.29mm; Tip / Nozzle Style:Power Wedge; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

TIP, SOLDERING IRON, POWER WEDGE, 0.29MM; Tip / Nozzle Width:0.29mm; Tip / Nozzle Style:Power Wedge; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-UFT-7PW2954C-ND 67AC9939
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 200 amps
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details