OK International Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal UFT-6PW2954C

Description
TIP, SOLDERING IRON, POWER WEDGE, 0.29MM; Tip / Nozzle Width:0.29mm; Tip / Nozzle Style:Power Wedge; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, POWER WEDGE, 0.29MM; Tip / Nozzle Width:0.29mm; Tip / Nozzle Style:Power Wedge; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal - 67AC9932 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal
67AC9932
Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal 67AC9932
TIP, SOLDERING IRON, POWER WEDGE, 0.29MM; Tip / Nozzle Width:0.29mm; Tip / Nozzle Style:Power Wedge; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

TIP, SOLDERING IRON, POWER WEDGE, 0.29MM; Tip / Nozzle Width:0.29mm; Tip / Nozzle Style:Power Wedge; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC9932
Product Name Tip, Soldering Iron, Power Wedge, 0.29Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2769518 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax105 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details