OK International Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal UFT-6CN8004S

Description
TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal - 67AC9931 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal
67AC9931
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal 67AC9931
TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC9931
Product Name Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
Output Current 13 amps
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details