OK International Soldering, Desoldering, Rework Products UFC-7CN5502R

Description
UFC ULTRAFINE SOLDERING CARTRIDG
Request a Quote Datasheet
Description
UFC ULTRAFINE SOLDERING CARTRIDG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-UFC-7CN5502R-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-UFC-7CN5502R-ND
Soldering, Desoldering, Rework Products 5358-UFC-7CN5502R-ND
UFC ULTRAFINE SOLDERING CARTRIDG

UFC ULTRAFINE SOLDERING CARTRIDG

Buy Now Datasheet
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal - 67AC9921 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal
67AC9921
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal 67AC9921
TIP, SOLDERING IRON, 30DEG CONICAL BENT; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:5.5mm RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CONICAL BENT; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-UFC-7CN5502R-ND 67AC9921
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details