OK International Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal UFC-7CH9008S

Description
TIP, SOLDERING IRON, CHISEL, LONG, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:9mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, LONG, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal - 67AC9918 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal
67AC9918
Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal 67AC9918
TIP, SOLDERING IRON, CHISEL, LONG, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:9mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, LONG, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC9918
Product Name Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1849016 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details