OK International Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal UFC-6CH9008S

Description
TIP, SOLDERING IRON, CHISEL, LONG, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, LONG, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal - 67AC9905 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal
67AC9905
Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal 67AC9905
TIP, SOLDERING IRON, CHISEL, LONG, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, LONG, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC9905
Product Name Tip, Soldering Iron, Chisel, Long, 0.8Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115164 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details