KNOWLES
TWFK-31129-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
TWFK-31129-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
TWFK-31129-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
SPL
95 dB
Nominal Power
0.5000 watts
Impedance
8 ohms
View Details
Ningbo Best Group Co., Ltd.
SPL
89 dB
Nominal Power
10 watts
Maximum Power
15 watts
View Details
Ningbo Kepo Electronics Co., Ltd.
SPL
3 dB
Nominal Power
0.3000 watts
Maximum Power
0.5000 watts
View Details