Techcon Taper Tips TT14-DHUV-PK

Description
The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high degree of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the industry, the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip series is silicone and chloride-free with a maximum operating pressure 100psi (6.9bar).
Description
The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high degree of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the industry, the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip series is silicone and chloride-free with a maximum operating pressure 100psi (6.9bar).

Suppliers

Company
Product
Description
Supplier Links
Taper Tips - TT14-DHUV-PK - Techcon
Cypress, CA, United States
Taper Tips
TT14-DHUV-PK
Taper Tips TT14-DHUV-PK
The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high degree of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the industry, the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip series is silicone and chloride-free with a maximum operating pressure 100psi (6.9bar).

The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high degree of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the industry, the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip series is silicone and chloride-free with a maximum operating pressure 100psi (6.9bar).

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TT14-DHUV-PK
Product Name Taper Tips
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Microliter 700 Series Syringes - 80839 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Fixed
View Details
6cm Multi-Channel Pump Syringes - 29456 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Syringe 10cc Luer-Lock - B-310 - IDEX Health & Science
IDEX Health & Science
Specs
Configuration Syringe Only
Volume 10 cc (0.6102 cubic inches)
Inner Diameter 0.0500 inch (1.27 mm)
View Details