Techcon Compression Fitting TSD1003-16

Description
Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up to 220psi (15.17bar). Key Features and Benefits: 1/8"NPT to 1/4" O.D. tube, 90 Degree Fitting, Black Polypropylene
Description
Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up to 220psi (15.17bar). Key Features and Benefits: 1/8"NPT to 1/4" O.D. tube, 90 Degree Fitting, Black Polypropylene

Suppliers

Company
Product
Description
Supplier Links
Compression Fitting - TSD1003-16 - Techcon
Cypress, CA, United States
Compression Fitting
TSD1003-16
Compression Fitting TSD1003-16
Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up to 220psi (15.17bar). Key Features and Benefits: 1/8"NPT to 1/4" O.D. tube, 90 Degree Fitting, Black Polypropylene

Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up to 220psi (15.17bar).

Key Features and Benefits:

1/8"NPT to 1/4" O.D. tube, 90 Degree Fitting, Black Polypropylene

Supplier's Site

Technical Specifications

  Techcon
Product Category Tube Fittings
Product Number TSD1003-16
Product Name Compression Fitting
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-in L-fitting, self-sealing - QSKL-G3/8-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
ZoomLock MAX - MZK-C8-HNBR 1/2
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
767LT Reducer Pressure Reducing Valve Adjustment High purity Pressure Reducing Union Fittings And Tubing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Union Fitting; Reducer Fitting; Gas Fitting
View Details