Techcon Positive Displacement PC Pump TS8100-300 PC

Description
Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100. The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can accurately dispense a wide range of fluids, from low viscosity coatings to high viscosity greases. Techcon’s PC Pump uses a special stator and rotor design to provide accurate and consistent dispensing output. The pump can dispense a wide range of fluids, from low viscosity coatings to high viscosity greases. The turning rotor on the TS8100 moves the fluid in tightly sealed cavities through the stator’s fluid chambers to create a volumetric fluid flow that does not change the shape or size of the fluid. Due to the PC pump’s unique dispensing technology, accuracy and repeatability of ± 1 percent is achievable. The TS8100 comes standard with a syringe bracket, mounting bracket kit, luer lock fitting, cleaning kit and dispensing tip selection pack. Volumetric, positive displacement Accurate and repeatable up to ± 1% No dripping with any viscosity fluid Compatible with abrasive materials Does not damage or break fillers Easy to clean Part Number: TS8100-100 Size (Imperial): 8.1' Length x 1.34' Size (Metric): 205.7mm x 34mm Weight: 13.4 oz (380g) Fluid Inlet Port: ⅛' NPT female Fluid Outlet Port: Luer taper and cap Motor: 24 vdc Dispensing Volume Per Rotation: 0.012ml average Flow Rate: 0.15 – 1.04 ml/min Min. Dispense Amount: 0.001ml Precision ± Absolute: ± 1% * [ 1 ] Self-Sealing: 2 bar (30 psi) * [ 2 ] Direct Mount: 3 – 55ml Syringe Mounting Port: M5 Viscosity Range: 1 – 300,000cps Wetted Parts: Acetal, SS*, PFE*, UHMWPE*
Datasheet
Description
Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100. The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can accurately dispense a wide range of fluids, from low viscosity coatings to high viscosity greases. Techcon’s PC Pump uses a special stator and rotor design to provide accurate and consistent dispensing output. The pump can dispense a wide range of fluids, from low viscosity coatings to high viscosity greases. The turning rotor on the TS8100 moves the fluid in tightly sealed cavities through the stator’s fluid chambers to create a volumetric fluid flow that does not change the shape or size of the fluid. Due to the PC pump’s unique dispensing technology, accuracy and repeatability of ± 1 percent is achievable. The TS8100 comes standard with a syringe bracket, mounting bracket kit, luer lock fitting, cleaning kit and dispensing tip selection pack. Volumetric, positive displacement Accurate and repeatable up to ± 1% No dripping with any viscosity fluid Compatible with abrasive materials Does not damage or break fillers Easy to clean Part Number: TS8100-100 Size (Imperial): 8.1' Length x 1.34' Size (Metric): 205.7mm x 34mm Weight: 13.4 oz (380g) Fluid Inlet Port: ⅛' NPT female Fluid Outlet Port: Luer taper and cap Motor: 24 vdc Dispensing Volume Per Rotation: 0.012ml average Flow Rate: 0.15 – 1.04 ml/min Min. Dispense Amount: 0.001ml Precision ± Absolute: ± 1% * [ 1 ] Self-Sealing: 2 bar (30 psi) * [ 2 ] Direct Mount: 3 – 55ml Syringe Mounting Port: M5 Viscosity Range: 1 – 300,000cps Wetted Parts: Acetal, SS*, PFE*, UHMWPE*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement PC Pump - TS8100-300 PC - Techcon
Cypress, CA, United States
Positive Displacement PC Pump
TS8100-300 PC
Positive Displacement PC Pump TS8100-300 PC
Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100. The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can accurately dispense a wide range of fluids, from low viscosity coatings to high viscosity greases. Techcon’s PC Pump uses a special stator and rotor design to provide accurate and consistent dispensing output. The pump can dispense a wide range of fluids, from low viscosity coatings to high viscosity greases. The turning rotor on the TS8100 moves the fluid in tightly sealed cavities through the stator’s fluid chambers to create a volumetric fluid flow that does not change the shape or size of the fluid. Due to the PC pump’s unique dispensing technology, accuracy and repeatability of ± 1 percent is achievable. The TS8100 comes standard with a syringe bracket, mounting bracket kit, luer lock fitting, cleaning kit and dispensing tip selection pack. Volumetric, positive displacement Accurate and repeatable up to ± 1% No dripping with any viscosity fluid Compatible with abrasive materials Does not damage or break fillers Easy to clean Part Number: TS8100-100 Size (Imperial): 8.1' Length x 1.34' Size (Metric): 205.7mm x 34mm Weight: 13.4 oz (380g) Fluid Inlet Port: ⅛' NPT female Fluid Outlet Port: Luer taper and cap Motor: 24 vdc Dispensing Volume Per Rotation: 0.012ml average Flow Rate: 0.15 – 1.04 ml/min Min. Dispense Amount: 0.001ml Precision ± Absolute: ± 1% * [ 1 ] Self-Sealing: 2 bar (30 psi) * [ 2 ] Direct Mount: 3 – 55ml Syringe Mounting Port: M5 Viscosity Range: 1 – 300,000cps Wetted Parts: Acetal, SS*, PFE*, UHMWPE*

Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100.

The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can accurately dispense a wide range of fluids, from low viscosity coatings to high viscosity greases.

Techcon’s PC Pump uses a special stator and rotor design to provide accurate and consistent dispensing output. The pump can dispense a wide range of fluids, from low viscosity coatings to high viscosity greases.

The turning rotor on the TS8100 moves the fluid in tightly sealed cavities through the stator’s fluid chambers to create a volumetric fluid flow that does not change the shape or size of the fluid. Due to the PC pump’s unique dispensing technology, accuracy and repeatability of ± 1 percent is achievable.

The TS8100 comes standard with a syringe bracket, mounting bracket kit, luer lock fitting, cleaning kit and dispensing tip selection pack.

  • Volumetric, positive displacement
  • Accurate and repeatable up to ± 1%
  • No dripping with any viscosity fluid
  • Compatible with abrasive materials
  • Does not damage or break fillers
  • Easy to clean

Part Number:

TS8100-100

Size (Imperial):

8.1' Length x 1.34'

Size (Metric):

205.7mm x 34mm

Weight:

13.4 oz (380g)

Fluid Inlet Port:

⅛' NPT female

Fluid Outlet Port:

Luer taper and cap

Motor:

24 vdc

Dispensing Volume Per Rotation:

0.012ml average

Flow Rate:

0.15 – 1.04 ml/min

Min. Dispense Amount:

0.001ml

Precision ± Absolute:

± 1% * [ 1 ]

Self-Sealing:

2 bar (30 psi) * [ 2 ]

Direct Mount:

3 – 55ml Syringe

Mounting Port:

M5

Viscosity Range:

1 – 300,000cps

Wetted Parts:

Acetal, SS*, PFE*, UHMWPE*
Supplier's Site Datasheet

Technical Specifications

  Techcon
Product Category Liquid Handling Pumps
Product Number TS8100-300 PC
Product Name Positive Displacement PC Pump
Pump Type Positive Displacement Pump; Progressing Cavity Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details