Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100.
The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can accurately dispense a wide range of fluids, from low viscosity coatings to high viscosity greases.
Techcon’s PC Pump uses a special stator and rotor design to provide accurate and consistent dispensing output. The pump can dispense a wide range of fluids, from low viscosity coatings to high viscosity greases.
The turning rotor on the TS8100 moves the fluid in tightly sealed cavities through the stator’s fluid chambers to create a volumetric fluid flow that does not change the shape or size of the fluid. Due to the PC pump’s unique dispensing technology, accuracy and repeatability of ± 1 percent is achievable.
The TS8100 comes standard with a syringe bracket, mounting bracket kit, luer lock fitting, cleaning kit and dispensing tip selection pack.
|
Part Number: | TS8100-100 |
|
Size (Imperial): | 8.1' Length x 1.34' |
|
Size (Metric): | 205.7mm x 34mm |
|
Weight: | 13.4 oz (380g) |
|
Fluid Inlet Port: | ⅛' NPT female |
|
Fluid Outlet Port: | Luer taper and cap |
|
Motor: | 24 vdc |
|
Dispensing Volume Per Rotation: | 0.012ml average |
|
Flow Rate: | 0.15 – 1.04 ml/min |
|
Min. Dispense Amount: | 0.001ml |
|
Precision ± Absolute: | ± 1% * [ 1 ] |
|
Self-Sealing: | 2 bar (30 psi) * [ 2 ] |
|
Direct Mount: | 3 – 55ml Syringe |
|
Mounting Port: | M5 |
|
Viscosity Range: | 1 – 300,000cps |
|
Wetted Parts: | Acetal, SS*, PFE*, UHMWPE* |
| Techcon | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | TS8100-200 PC |
| Product Name | Positive Displacement PC Pump |
| Pump Type | Positive Displacement Pump; Progressing Cavity Pump |