Techcon Smart PC Pump Controller TS580R

Description
The TS580R is a Smart PC Pump controller capable of controlling the Techcon TS8100 series PC Pump. With a universal power supply, it is a fully 'plug and play' system and can be used immediately, anywhere in the world. The TS580R Smart PC Pump controller features an intuitive touch screen interface for easy setup and operation. Dispensing parameters can be precisely configured directly on the touch screen or remotely through the networking options. First in its class, the TS580R is equipped with Ethernet and WiFi interfaces that allow users to configure the exact parameters and monitor and control the process from anywhere in the world. This feature complies with Smart Factory requirements of Industry 4.0.Additional advance features include digital timer to provide accurate and repeatable dispense time, and digital pressure regulator with dual-unit display to allow precise pressure control. The friendly user interface provides an option to program up to 50 varied, sequenced or individual shots. These systems have a user programmable "purge," "timed" dispense cycle settings and a "teach mode" for determining the dispensing time. Integration into semi-automatic and automatic machinery is made easy with the I/O interface connector that can be used to initiate and stop the dispense cycle with feedback to the host machine for the next cycle. A low-pressure warning feature is also included to help maintain uninterrupted dispensing. The controller is shipped with the following items: Universal power supply Foot switch Air Hose Air FilterAccessoriesFlu id reservoirs: The controller can be used in combination with the TS1254 or TS1258 Pressure Tank Dispensing Tips: Suitable for use with all tip series.
Description
The TS580R is a Smart PC Pump controller capable of controlling the Techcon TS8100 series PC Pump. With a universal power supply, it is a fully 'plug and play' system and can be used immediately, anywhere in the world. The TS580R Smart PC Pump controller features an intuitive touch screen interface for easy setup and operation. Dispensing parameters can be precisely configured directly on the touch screen or remotely through the networking options. First in its class, the TS580R is equipped with Ethernet and WiFi interfaces that allow users to configure the exact parameters and monitor and control the process from anywhere in the world. This feature complies with Smart Factory requirements of Industry 4.0.Additional advance features include digital timer to provide accurate and repeatable dispense time, and digital pressure regulator with dual-unit display to allow precise pressure control. The friendly user interface provides an option to program up to 50 varied, sequenced or individual shots. These systems have a user programmable "purge," "timed" dispense cycle settings and a "teach mode" for determining the dispensing time. Integration into semi-automatic and automatic machinery is made easy with the I/O interface connector that can be used to initiate and stop the dispense cycle with feedback to the host machine for the next cycle. A low-pressure warning feature is also included to help maintain uninterrupted dispensing. The controller is shipped with the following items: Universal power supply Foot switch Air Hose Air FilterAccessoriesFlu id reservoirs: The controller can be used in combination with the TS1254 or TS1258 Pressure Tank Dispensing Tips: Suitable for use with all tip series.

Suppliers

Company
Product
Description
Supplier Links
Smart PC Pump Controller - TS580R - Techcon
Cypress, CA, United States
Smart PC Pump Controller
TS580R
Smart PC Pump Controller TS580R
The TS580R is a Smart PC Pump controller capable of controlling the Techcon TS8100 series PC Pump. With a universal power supply, it is a fully 'plug and play' system and can be used immediately, anywhere in the world. The TS580R Smart PC Pump controller features an intuitive touch screen interface for easy setup and operation. Dispensing parameters can be precisely configured directly on the touch screen or remotely through the networking options. First in its class, the TS580R is equipped with Ethernet and WiFi interfaces that allow users to configure the exact parameters and monitor and control the process from anywhere in the world. This feature complies with Smart Factory requirements of Industry 4.0.Additional advance features include digital timer to provide accurate and repeatable dispense time, and digital pressure regulator with dual-unit display to allow precise pressure control. The friendly user interface provides an option to program up to 50 varied, sequenced or individual shots. These systems have a user programmable "purge," "timed" dispense cycle settings and a "teach mode" for determining the dispensing time. Integration into semi-automatic and automatic machinery is made easy with the I/O interface connector that can be used to initiate and stop the dispense cycle with feedback to the host machine for the next cycle. A low-pressure warning feature is also included to help maintain uninterrupted dispensing. The controller is shipped with the following items: Universal power supply Foot switch Air Hose Air FilterAccessoriesFlu id reservoirs: The controller can be used in combination with the TS1254 or TS1258 Pressure Tank Dispensing Tips: Suitable for use with all tip series.

The TS580R is a Smart PC Pump controller capable of controlling the Techcon TS8100 series PC Pump. With a universal power supply, it is a fully 'plug and play' system and can be used immediately, anywhere in the world. The TS580R Smart PC Pump controller features an intuitive touch screen interface for easy setup and operation. Dispensing parameters can be precisely configured directly on the touch screen or remotely through the networking options. First in its class, the TS580R is equipped with Ethernet and WiFi interfaces that allow users to configure the exact parameters and monitor and control the process from anywhere in the world. This feature complies with Smart Factory requirements of Industry 4.0.Additional advance features include digital timer to provide accurate and repeatable dispense time, and digital pressure regulator with dual-unit display to allow precise pressure control. The friendly user interface provides an option to program up to 50 varied, sequenced or individual shots. These systems have a user programmable "purge," "timed" dispense cycle settings and a "teach mode" for determining the dispensing time. Integration into semi-automatic and automatic machinery is made easy with the I/O interface connector that can be used to initiate and stop the dispense cycle with feedback to the host machine for the next cycle. A low-pressure warning feature is also included to help maintain uninterrupted dispensing. The controller is shipped with the following items: Universal power supply Foot switch Air Hose Air FilterAccessoriesFluid reservoirs: The controller can be used in combination with the TS1254 or TS1258 Pressure Tank Dispensing Tips: Suitable for use with all tip series.

Supplier's Site

Technical Specifications

  Techcon
Product Category Specialty Process Controllers
Product Number TS580R
Product Name Smart PC Pump Controller
Controller Type Dispensing
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
IPCMini Ion Pump Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure reading; Pump
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details