Techcon Pressure Tank / Reservoir TS1254

Description
The new medium size TS1254 pressure tank is designed to accommodate low to medium viscosity fluids, including solvents, adhesives, as well as Cyanoacrylate (CA). Equip with pressure relief (safety) valve and couple with stainless steel chamber, the TS1254 provides safe and secure dispensing for all applications. Airtight lid seal ensures there are no leak points for air or material. The material feed line is located in the center of the lid to allow direct and continuous feed path from the material container to the valve inlet. The TS1254 is supplied with ¼” (6mm) Teflon tubing to provide resistant to all types of dispensing fluids. An optional 4mm tubing kit (TS1252-4MM) is available. Product Comprises of: Fluid tubing 6mm (natural) 6mm Air tubing Key Features and Benefits: Fitted with 6mm "through" compression fitting Operating Pressure: 70 psi (4.8bar) max Standard Tube Size: 6mm; included with the unit Internal size (Imperial): 6.5” x 4.75” Internal size (Metric): 165.1mm x 121mm
Description
The new medium size TS1254 pressure tank is designed to accommodate low to medium viscosity fluids, including solvents, adhesives, as well as Cyanoacrylate (CA). Equip with pressure relief (safety) valve and couple with stainless steel chamber, the TS1254 provides safe and secure dispensing for all applications. Airtight lid seal ensures there are no leak points for air or material. The material feed line is located in the center of the lid to allow direct and continuous feed path from the material container to the valve inlet. The TS1254 is supplied with ¼” (6mm) Teflon tubing to provide resistant to all types of dispensing fluids. An optional 4mm tubing kit (TS1252-4MM) is available. Product Comprises of: Fluid tubing 6mm (natural) 6mm Air tubing Key Features and Benefits: Fitted with 6mm "through" compression fitting Operating Pressure: 70 psi (4.8bar) max Standard Tube Size: 6mm; included with the unit Internal size (Imperial): 6.5” x 4.75” Internal size (Metric): 165.1mm x 121mm

Suppliers

Company
Product
Description
Supplier Links
Pressure Tank / Reservoir - TS1254 - Techcon
Cypress, CA, United States
Pressure Tank / Reservoir
TS1254
Pressure Tank / Reservoir TS1254
The new medium size TS1254 pressure tank is designed to accommodate low to medium viscosity fluids, including solvents, adhesives, as well as Cyanoacrylate (CA). Equip with pressure relief (safety) valve and couple with stainless steel chamber, the TS1254 provides safe and secure dispensing for all applications. Airtight lid seal ensures there are no leak points for air or material. The material feed line is located in the center of the lid to allow direct and continuous feed path from the material container to the valve inlet. The TS1254 is supplied with ¼” (6mm) Teflon tubing to provide resistant to all types of dispensing fluids. An optional 4mm tubing kit (TS1252-4MM) is available. Product Comprises of: Fluid tubing 6mm (natural) 6mm Air tubing Key Features and Benefits: Fitted with 6mm "through" compression fitting Operating Pressure: 70 psi (4.8bar) max Standard Tube Size: 6mm; included with the unit Internal size (Imperial): 6.5” x 4.75” Internal size (Metric): 165.1mm x 121mm

The new medium size TS1254 pressure tank is designed to accommodate low to medium viscosity fluids, including solvents, adhesives, as well as Cyanoacrylate (CA). Equip with pressure relief (safety) valve and couple with stainless steel chamber, the TS1254 provides safe and secure dispensing for all applications. Airtight lid seal ensures there are no leak points for air or material.
The material feed line is located in the center of the lid to allow direct and continuous feed path from the material container to the valve inlet. The TS1254 is supplied with ¼” (6mm) Teflon tubing to provide resistant to all types of dispensing fluids. An optional 4mm tubing kit (TS1252-4MM) is available.

Product Comprises of:

  • Fluid tubing 6mm (natural)
  • 6mm Air tubing

Key Features and Benefits:

  • Fitted with 6mm "through" compression fitting
Operating Pressure:70 psi (4.8bar) max
Standard Tube Size:6mm; included with the unit
Internal size (Imperial):6.5” x 4.75”
Internal size (Metric):165.1mm x 121mm
Supplier's Site

Technical Specifications

  Techcon
Product Category Storage Tanks and Process Tanks
Product Number TS1254
Product Name Pressure Tank / Reservoir
Type Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Compressed Air Receiver - 3800 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details