Knowles Microphones TO38-31549-B21

Description
Microphones omni-directional MICROPHONE
Datasheet
Description
Microphones omni-directional MICROPHONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - TO38-31549-B21 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO38-31549-B21
Microphones TO38-31549-B21
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
TO38-31549-B21
Audio Products - Microphones TO38-31549-B21
MICROPHONE

MICROPHONE

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number TO38-31549-B21 TO38-31549-B21
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details