Knowles Microphones TO38-31020-B21

Description
Microphones omni-directional MICROPHONE
Datasheet
Description
Microphones omni-directional MICROPHONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - TO38-31020-B21 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO38-31020-B21
Microphones TO38-31020-B21
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now Datasheet
Audio Products - Microphones - TO38-31020-B21 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
TO38-31020-B21
Audio Products - Microphones TO38-31020-B21
MIC COND ANALOG OMNI -54DB

MIC COND ANALOG OMNI -54DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number TO38-31020-B21 TO38-31020-B21
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details