Knowles Microphones TO38-30886-B21

Description
Analog Microphone Electret Condenser Unidirectional ()
Request a Quote Datasheet
Description
Analog Microphone Electret Condenser Unidirectional ()
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - TO38-30886B21-ND - DigiKey
Thief River Falls, MN, United States
Microphones
TO38-30886B21-ND
Microphones TO38-30886B21-ND
Analog Microphone Electret Condenser Unidirectional ()

Analog Microphone Electret Condenser Unidirectional ()

Buy Now Datasheet
Audio Products - Microphones - TO38-30886-B21 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
TO38-30886-B21
Audio Products - Microphones TO38-30886-B21
MIC COND ANALOG UNI

MIC COND ANALOG UNI

Supplier's Site
Microphones - TO38-30886-B21 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO38-30886-B21
Microphones TO38-30886-B21
Microphones omni-directional MICROPHONE 1pc=2pcs

Microphones omni-directional MICROPHONE 1pc=2pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number TO38-30886B21-ND TO38-30886-B21 TO38-30886-B21
Product Name Microphones Audio Products - Microphones Microphones
Directivity Directional; Other; Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details