KNOWLES
TO-31021-B21 -- AUDIO PRODUCTS - MICROPHONES
Knowles
Audio Products - Microphones
TO-31021-B21
Description
MICROPHONE OMNI
Description
MICROPHONE OMNI
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
TO-31021-B21 |
TO-31021-B21 |
|
Product Name
|
Audio Products - Microphones |
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.0984 inch (2.5 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
68 dB
View Details
2 suppliers
Mallory Sonalert Products, Inc.
Frequency Response
20 to 16000 Hz
Dynamic Range
120 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
4 suppliers