Knowles Electronics, LLC. Microphones TO-30047-D60

Description
200Hz ~ 1kHz Analog Microphone Electret Condenser, Matched Set Omnidirectional (-56.5dB ±3dB @ 74dB SPL)
Request a Quote Datasheet
Description
200Hz ~ 1kHz Analog Microphone Electret Condenser, Matched Set Omnidirectional (-56.5dB ±3dB @ 74dB SPL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-TO-30047-D60-ND - DigiKey
Thief River Falls, MN, United States
200Hz ~ 1kHz Analog Microphone Electret Condenser, Matched Set Omnidirectional (-56.5dB ±3dB @ 74dB SPL)

200Hz ~ 1kHz Analog Microphone Electret Condenser, Matched Set Omnidirectional (-56.5dB ±3dB @ 74dB SPL)

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
TO-30047-D60
Audio Products - Microphones TO-30047-D60
MIC COND MATCH ANALOG OMNI

MIC COND MATCH ANALOG OMNI

Supplier's Site
Microphones - TO-30047-D60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO-30047-D60
Microphones TO-30047-D60
Microphones Omni-directional

Microphones Omni-directional

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-TO-30047-D60-ND TO-30047-D60 TO-30047-D60
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details