Knowles Microphones TO-24609-B26

Description
Microphones Omni-directional
Datasheet
Description
Microphones Omni-directional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - TO-24609-B26 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO-24609-B26
Microphones TO-24609-B26
Microphones Omni-directional

Microphones Omni-directional

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
TO-24609-B26
Audio Products - Microphones TO-24609-B26
MIC ANALOG OMNI 0.141LX0.141W

MIC ANALOG OMNI 0.141LX0.141W

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number TO-24609-B26 TO-24609-B26
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers