Knowles Microphones TM-27729-C56

Description
Microphones omni-directional MICROPHONE
Datasheet
Description
Microphones omni-directional MICROPHONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - TM-27729-C56 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TM-27729-C56
Microphones TM-27729-C56
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number TM-27729-C56
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details