Knowles Precision Devices Microphones TM-26613-D20

Description
Microphones omni-directional MICROPHONE
Datasheet
Description
Microphones omni-directional MICROPHONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - TM-26613-D20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TM-26613-D20
Microphones TM-26613-D20
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now Datasheet
Audio Products - Microphones - TM-26613-D20 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
TM-26613-D20
Audio Products - Microphones TM-26613-D20
MIC COND ANALOG UNI -55DB

MIC COND ANALOG UNI -55DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number TM-26613-D20 TM-26613-D20
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details