Cornell Dubilier Aluminum Electrolytic Capacitors TCG561T150N3C

Description
560µF 150V Aluminum Electrolytic Capacitors Axial, Can 133mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 150V Aluminum Electrolytic Capacitors Axial, Can 133mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG561T150N3C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG561T150N3C-ND
Aluminum Electrolytic Capacitors TCG561T150N3C-ND
560µF 150V Aluminum Electrolytic Capacitors Axial, Can 133mOhm @ 120Hz 1000 Hrs @ 85°C

560µF 150V Aluminum Electrolytic Capacitors Axial, Can 133mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCG561T150N3C-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details