Cornell Dubilier Aluminum Electrolytic Capacitors TCG501U050G2L

Description
500µF 50V Aluminum Electrolytic Capacitors Axial, Can 156mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
500µF 50V Aluminum Electrolytic Capacitors Axial, Can 156mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG501U050G2L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG501U050G2L-ND
Aluminum Electrolytic Capacitors TCG501U050G2L-ND
500µF 50V Aluminum Electrolytic Capacitors Axial, Can 156mOhm @ 120Hz 1000 Hrs @ 85°C

500µF 50V Aluminum Electrolytic Capacitors Axial, Can 156mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCG501U050G2L-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers