Cornell Dubilier Aluminum Electrolytic Capacitors TCG500T450N2C

Description
50µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.049Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
50µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.049Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG500T450N2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG500T450N2C-ND
Aluminum Electrolytic Capacitors TCG500T450N2C-ND
50µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.049Ohm @ 120Hz 1000 Hrs @ 85°C

50µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.049Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCG500T450N2C-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701261 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details