Cornell Dubilier Aluminum Electrolytic Capacitors TCG251T150L2C

Description
250µF 150V Aluminum Electrolytic Capacitors Axial, Can 284mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
250µF 150V Aluminum Electrolytic Capacitors Axial, Can 284mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG251T150L2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG251T150L2C-ND
Aluminum Electrolytic Capacitors TCG251T150L2C-ND
250µF 150V Aluminum Electrolytic Capacitors Axial, Can 284mOhm @ 120Hz 1000 Hrs @ 85°C

250µF 150V Aluminum Electrolytic Capacitors Axial, Can 284mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TCG251T150L2C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TCG251T150L2C
Capacitors - Aluminum Electrolytic Capacitors TCG251T150L2C
CAP ALUM 250UF 150V AXIAL

CAP ALUM 250UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TCG251T150L2C-ND TCG251T150L2C
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 250 microF 250 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers