Cornell Dubilier Aluminum Electrolytic Capacitors TCG181T350N3C

Description
180µF 350V Aluminum Electrolytic Capacitors Axial, Can 417mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 350V Aluminum Electrolytic Capacitors Axial, Can 417mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3600-ND
Aluminum Electrolytic Capacitors 338-3600-ND
180µF 350V Aluminum Electrolytic Capacitors Axial, Can 417mOhm 1000 Hrs @ 85°C

180µF 350V Aluminum Electrolytic Capacitors Axial, Can 417mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TCG181T350N3C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TCG181T350N3C
Capacitors - Aluminum Electrolytic Capacitors TCG181T350N3C
CAP ALUM 180UF 350V AXIAL

CAP ALUM 180UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-3600-ND TCG181T350N3C
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers