Cornell Dubilier Aluminum Electrolytic Capacitors TCG122U050L2C

Description
1200µF 50V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 50V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG122U050L2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG122U050L2C-ND
Aluminum Electrolytic Capacitors TCG122U050L2C-ND
1200µF 50V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C

1200µF 50V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCG122U050L2C-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers