Cornell Dubilier Aluminum Electrolytic Capacitors TCG101T150J1L

Description
100µF 150V Aluminum Electrolytic Capacitors Axial, Can 696mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 150V Aluminum Electrolytic Capacitors Axial, Can 696mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG101T150J1L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG101T150J1L-ND
Aluminum Electrolytic Capacitors TCG101T150J1L-ND
100µF 150V Aluminum Electrolytic Capacitors Axial, Can 696mOhm @ 120Hz 1000 Hrs @ 85°C

100µF 150V Aluminum Electrolytic Capacitors Axial, Can 696mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCG101T150J1L-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details