Cornell Dubilier Aluminum Electrolytic Capacitors TC75501

Description
500µF 75V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
500µF 75V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC75501-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC75501-ND
Aluminum Electrolytic Capacitors TC75501-ND
500µF 75V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 120Hz 1000 Hrs @ 85°C

500µF 75V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC75501 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC75501
Capacitors - Aluminum Electrolytic Capacitors TC75501
CAP ALUM 500UF 75V AXIAL

CAP ALUM 500UF 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TC75501-ND TC75501
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 500 microF 500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers