Cornell Dubilier Aluminum Electrolytic Capacitors TC71

Description
8µF 450V Aluminum Electrolytic Capacitors Axial, Can 21.74Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
8µF 450V Aluminum Electrolytic Capacitors Axial, Can 21.74Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC71-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC71-ND
Aluminum Electrolytic Capacitors TC71-ND
8µF 450V Aluminum Electrolytic Capacitors Axial, Can 21.74Ohm @ 120Hz 1000 Hrs @ 85°C

8µF 450V Aluminum Electrolytic Capacitors Axial, Can 21.74Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1350832-TC71 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1350832-TC71
Capacitors - Aluminum Electrolytic Capacitors 1350832-TC71
Win Source Part Number: 1350832-TC71 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TC Package: Bulk Size / Dimension: 0.750" Dia x 1.125" L (19.05mm x 28.58mm) Applications: General Purpose Standard Package: 1 Capacitance: 8 µF Tolerance: -10%, +50% Voltage - Rated: 450 V ESR (Equivalent Series Resistance): 21.74Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ Low Frequency: 183 mA @ 120 Hz Ripple Current @ High Frequency: 228.75 mA @ 2.4 kHz

Win Source Part Number: 1350832-TC71
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TC
Package: Bulk
Size / Dimension: 0.750" Dia x 1.125" L (19.05mm x 28.58mm)
Applications: General Purpose
Standard Package: 1
Capacitance: 8 µF
Tolerance: -10%, +50%
Voltage - Rated: 450 V
ESR (Equivalent Series Resistance): 21.74Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Ripple Current @ Low Frequency: 183 mA @ 120 Hz
Ripple Current @ High Frequency: 228.75 mA @ 2.4 kHz

Buy Now Datasheet
Singapore, Singapore
8UF 450V Capacitor
58-TC71
8UF 450V Capacitor 58-TC71
CAP ALUM 8UF 450V AXIAL Product overview: TC71 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TC71 can be used for catalog matching and distributor lookup.

CAP ALUM 8UF 450V AXIAL Product overview: TC71 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TC71 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC71 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC71
Capacitors - Aluminum Electrolytic Capacitors TC71
CAP ALUM 8UF 450V AXIAL

CAP ALUM 8UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TC71-ND 1350832-TC71 58-TC71 TC71
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 8UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8 microF 8 microF 8 microF 8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers