Cornell Dubilier Aluminum Electrolytic Capacitors TC70

Description
5µF 450V Aluminum Electrolytic Capacitors Axial, Can 35.86Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
5µF 450V Aluminum Electrolytic Capacitors Axial, Can 35.86Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC70-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC70-ND
Aluminum Electrolytic Capacitors TC70-ND
5µF 450V Aluminum Electrolytic Capacitors Axial, Can 35.86Ohm @ 120Hz 1000 Hrs @ 85°C

5µF 450V Aluminum Electrolytic Capacitors Axial, Can 35.86Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TC70-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers