Cornell Dubilier Aluminum Electrolytic Capacitors TC65

Description
20µF 350V Aluminum Electrolytic Capacitors Axial, Can 7.63Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
20µF 350V Aluminum Electrolytic Capacitors Axial, Can 7.63Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC65-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC65-ND
Aluminum Electrolytic Capacitors TC65-ND
20µF 350V Aluminum Electrolytic Capacitors Axial, Can 7.63Ohm @ 120Hz 1000 Hrs @ 85°C

20µF 350V Aluminum Electrolytic Capacitors Axial, Can 7.63Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TC65-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C681T200AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details