Cornell Dubilier Aluminum Electrolytic Capacitors TC50100

Description
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC50100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC50100-ND
Aluminum Electrolytic Capacitors TC50100-ND
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C

1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC50100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC50100
Capacitors - Aluminum Electrolytic Capacitors TC50100
CAP ALUM 1000UF 50V AXIAL

CAP ALUM 1000UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TC50100-ND TC50100
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details