Cornell Dubilier Aluminum Electrolytic Capacitors TC499

Description
300µF 150V Aluminum Electrolytic Capacitors Axial, Can 240mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
300µF 150V Aluminum Electrolytic Capacitors Axial, Can 240mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3621-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3621-ND
Aluminum Electrolytic Capacitors 338-3621-ND
300µF 150V Aluminum Electrolytic Capacitors Axial, Can 240mOhm 1000 Hrs @ 85°C

300µF 150V Aluminum Electrolytic Capacitors Axial, Can 240mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC499 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC499
Capacitors - Aluminum Electrolytic Capacitors TC499
CAP ALUM 300UF 150V AXIAL

CAP ALUM 300UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-3621-ND TC499
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 300 microF 300 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details