Cornell Dubilier Aluminum Electrolytic Capacitors TC1266

Description
160µF 250V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
160µF 250V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC1266-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC1266-ND
Aluminum Electrolytic Capacitors TC1266-ND
160µF 250V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 120Hz 1000 Hrs @ 85°C

160µF 250V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC1266 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC1266
Capacitors - Aluminum Electrolytic Capacitors TC1266
CAP ALUM 160UF 250V AXIAL

CAP ALUM 160UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TC1266-ND TC1266
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160 microF 160 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers