DESTACO Tool Extension Adapter - Overall Diameter - 63 mm | 2.48 in; Thickness - 23.1 mm | 0.91 in;Aluminum TC-TE05001

Description
Featuring cobot adapters for both tool-extension and tool-array purposes. Fast and simple installation with easy to follow instructions. Includes all tools and hardware necessary to assemble and mount on your cobot. . This cobot adapter has an ISO 9409 mounting pattern. Compatible with multiple brands of cobots.
Description
Featuring cobot adapters for both tool-extension and tool-array purposes. Fast and simple installation with easy to follow instructions. Includes all tools and hardware necessary to assemble and mount on your cobot. . This cobot adapter has an ISO 9409 mounting pattern. Compatible with multiple brands of cobots.

Suppliers

Company
Product
Description
Supplier Links
Tool Extension Adapter - Overall Diameter - 63 mm | 2.48 in; Thickness - 23.1 mm | 0.91 in;Aluminum - TC-TE05001 - Reid Supply
Norton Shores, MI, United States
Tool Extension Adapter - Overall Diameter - 63 mm | 2.48 in; Thickness - 23.1 mm | 0.91 in;Aluminum
TC-TE05001
Tool Extension Adapter - Overall Diameter - 63 mm | 2.48 in; Thickness - 23.1 mm | 0.91 in;Aluminum TC-TE05001
Featuring cobot adapters for both tool-extension and tool-array purposes. Fast and simple installation with easy to follow instructions. Includes all tools and hardware necessary to assemble and mount on your cobot. . This cobot adapter has an ISO 9409 mounting pattern. Compatible with multiple brands of cobots.

Featuring cobot adapters for both tool-extension and tool-array purposes. Fast and simple installation with easy to follow instructions. Includes all tools and hardware necessary to assemble and mount on your cobot.


. This cobot adapter has an ISO 9409 mounting pattern. Compatible with multiple brands of cobots.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tool Holders
Product Number TC-TE05001
Product Name Tool Extension Adapter - Overall Diameter - 63 mm | 2.48 in; Thickness - 23.1 mm | 0.91 in;Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DH -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
80° Diamond Toolholder - Style R - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details