DESTACO Cobot End Tool Plate, Overall Length - 50 mm | 1.97 in; Aluminum TC-MMT01

Description
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . Blank tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.
Description
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . Blank tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Suppliers

Company
Product
Description
Supplier Links
Cobot End Tool Plate,  Overall Length - 50 mm | 1.97 in; Aluminum - TC-MMT01 - Reid Supply
Norton Shores, MI, United States
Cobot End Tool Plate, Overall Length - 50 mm | 1.97 in; Aluminum
TC-MMT01
Cobot End Tool Plate, Overall Length - 50 mm | 1.97 in; Aluminum TC-MMT01
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . Blank tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes.


. Blank tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tooling Plates and Columns
Product Number TC-MMT01
Product Name Cobot End Tool Plate, Overall Length - 50 mm | 1.97 in; Aluminum
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Mini Four-Sided Tooling Block - CL-MF25-0702 - Carr Lane Manufacturing Co.
Specs
Plate / Block Type Tombstone
Material Cast Iron
Width / Diameter 11.81 inch (300 mm)
View Details