DESTACO Pneumatic Cylindrical Hold Down Clamp TC-817-S

Description
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 7.42 in H x 6.75 in L Horizontal mounted Cylindrical Pneumatic Hold Down Clamp can hold 450 lbs on over-center toggle clamps.
Description
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 7.42 in H x 6.75 in L Horizontal mounted Cylindrical Pneumatic Hold Down Clamp can hold 450 lbs on over-center toggle clamps.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylindrical Hold Down Clamp - TC-817-S - Reid Supply
Norton Shores, MI, United States
Pneumatic Cylindrical Hold Down Clamp
TC-817-S
Pneumatic Cylindrical Hold Down Clamp TC-817-S
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 7.42 in H x 6.75 in L Horizontal mounted Cylindrical Pneumatic Hold Down Clamp can hold 450 lbs on over-center toggle clamps.

Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability.


. 7.42 in H x 6.75 in L Horizontal mounted Cylindrical Pneumatic Hold Down Clamp can hold 450 lbs on over-center toggle clamps.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-817-S
Product Name Pneumatic Cylindrical Hold Down Clamp
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - BC25 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6080 inch (15.44 mm)
Clamping Force 75 lbs (34.01 kg)
View Details