DESTACO Vertical Manual Hold Down Clamp TC-7-60

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.50 inH x 7.40 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1600 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.50 inH x 7.40 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1600 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-7-60 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-7-60
Vertical Manual Hold Down Clamp TC-7-60
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.50 inH x 7.40 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1600 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 9.50 inH x 7.40 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1600 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-7-60
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 4 - 502300402540790 - Certex UK
Specs
Clamping Force 8818 lbs (3999 kg)
View Details
225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70004 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Pipe Clamp - 554 0600PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 500 lbs (227 kg)
View Details