DESTACO Manual Hold Down Clamp TC-5310-BR

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 2.000 inH x 11.020 inL Horizontal Manual Hold Down Clamp has a Solid and Straight base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 2.000 inH x 11.020 inL Horizontal Manual Hold Down Clamp has a Solid and Straight base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - TC-5310-BR - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
TC-5310-BR
Manual Hold Down Clamp TC-5310-BR
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 2.000 inH x 11.020 inL Horizontal Manual Hold Down Clamp has a Solid and Straight base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 2.000 inH x 11.020 inL Horizontal Manual Hold Down Clamp has a Solid and Straight base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-5310-BR
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Hook Clamp - LH400 - Monroe Engineering
Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook
Actuation Manual
View Details