DESTACO Vertical Manual Hold Down Clamp TC-247-S

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 8.86 inH x 6.89 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1000 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 8.86 inH x 6.89 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1000 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-247-S - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-247-S
Vertical Manual Hold Down Clamp TC-247-S
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 8.86 inH x 6.89 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1000 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 8.86 inH x 6.89 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1000 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-247-S
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
HDC675 Heavy Duty Cam Swing Clamps - 72405 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details
Clamps - 7719338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
C Clamp - CC-2AAW - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details