DESTACO Spindle Assembly TC-215208

Description
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 2.19 in and a cap diameter of .63 in.
Description
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 2.19 in and a cap diameter of .63 in.

Suppliers

Company
Product
Description
Supplier Links
Spindle Assembly - TC-215208 - Reid Supply
Norton Shores, MI, United States
Spindle Assembly
TC-215208
Spindle Assembly TC-215208
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 2.19 in and a cap diameter of .63 in.

Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp.


. Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 2.19 in and a cap diameter of .63 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Machine Tool Spindles
Product Number TC-215208
Product Name Spindle Assembly
Size 0.6300 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - H630248000 (ISO 30) - HSD S.p.A.
Specs
Operating Speed 3600 rpm
Design Units Metric
Size 0.3937 inch (10 mm)
View Details
Cluster Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Belt (optional feature); Gear (optional feature)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details