DESTACO Manual Hold Down Clamp TC-213-USS

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.360 inH x 3.940 inL Horizontal Manual Hold Down Clamp has a U-Bar and Flanged base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.360 inH x 3.940 inL Horizontal Manual Hold Down Clamp has a U-Bar and Flanged base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - TC-213-USS - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
TC-213-USS
Manual Hold Down Clamp TC-213-USS
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.360 inH x 3.940 inL Horizontal Manual Hold Down Clamp has a U-Bar and Flanged base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 1.360 inH x 3.940 inL Horizontal Manual Hold Down Clamp has a U-Bar and Flanged base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-213-USS
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70160 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.7874 inch (6 to 20 mm)
Clamping Force 5512 lbs (2500 kg)
View Details
Clamps - 1253881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 6.69 inch (170 mm)
View Details
5/8-11 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads - MCC-5811BK - Garvin Industries, Inc.
Specs
Body Material Malleable Iron, Black Plain Finish
View Details