DESTACO Vertical Manual Hold Down Clamp TC-202

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 4.31 inH x 2.08 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 200 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 4.31 inH x 2.08 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 200 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-202 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-202
Vertical Manual Hold Down Clamp TC-202
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 4.31 inH x 2.08 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 200 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 4.31 inH x 2.08 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 200 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-202
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

340 LB CAP Pulling Action Latch Toggle Clamps - 70029-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 7938766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Plate clamp
Body Material Steel; Steel
Capacity / Jaw Opening 1.85 inch (47 mm)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Bar To Flat Surface Clamp - GMS-1 - Penn-Union Corp.
Specs
Body Material Copper Alloy
View Details