DESTACO Vertical Manual Hold Down Clamp TC-201-UB

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 3.53 inH x 2.04 inL Vertical Manual Hold Down Clamp has a U-Bar and Straight base providing 100 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 3.53 inH x 2.04 inL Vertical Manual Hold Down Clamp has a U-Bar and Straight base providing 100 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-201-UB - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-201-UB
Vertical Manual Hold Down Clamp TC-201-UB
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 3.53 inH x 2.04 inL Vertical Manual Hold Down Clamp has a U-Bar and Straight base providing 100 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 3.53 inH x 2.04 inL Vertical Manual Hold Down Clamp has a U-Bar and Straight base providing 100 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-201-UB
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70020 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 231285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details