DESTACO Vertical Manual Hold Down Clamp TC-201-U

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 3.08 inH x 2.04 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 100 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 3.08 inH x 2.04 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 100 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-201-U - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-201-U
Vertical Manual Hold Down Clamp TC-201-U
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 3.08 inH x 2.04 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 100 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 3.08 inH x 2.04 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 100 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-201-U
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

100 LB CAP Straight Line Action Toggle Clamps - 70042 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.1012 lbs (0.0459 kg)
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200502794 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 254686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Mild Steel
View Details
Reversible Beam Clamp With 7/8
Specs
Body Material Malleable Iron with Electrogalvanized Finish
Capacity / Jaw Opening 0.8750 inch (22.22 mm)
Clamping Force 400 to 750 lbs (181 to 340 kg)
View Details