OK International OKi TATC-603 Talon Blade Tip 15.75 mm x 8.38 mm TATC-603

Description
OKi Metcal TATC-603 Talon Blade Tip has a beveled edged tip that is made to remove a variety of components. It is used with the MX Series and MX-TATC Talon Hand-piece. The 600 Series is for applications that are temperature sensitive. 15.75 mm x 8.38 mm.
Request a Quote
Description
OKi Metcal TATC-603 Talon Blade Tip has a beveled edged tip that is made to remove a variety of components. It is used with the MX Series and MX-TATC Talon Hand-piece. The 600 Series is for applications that are temperature sensitive. 15.75 mm x 8.38 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi TATC-603 Talon Blade Tip 15.75 mm x 8.38 mm - TATC-603 - Ellsworth Adhesives
Germantown, WI, USA
OKi TATC-603 Talon Blade Tip 15.75 mm x 8.38 mm
TATC-603
OKi TATC-603 Talon Blade Tip 15.75 mm x 8.38 mm TATC-603
OKi Metcal TATC-603 Talon Blade Tip has a beveled edged tip that is made to remove a variety of components. It is used with the MX Series and MX-TATC Talon Hand-piece. The 600 Series is for applications that are temperature sensitive. 15.75 mm x 8.38 mm.

OKi Metcal TATC-603 Talon Blade Tip has a beveled edged tip that is made to remove a variety of components. It is used with the MX Series and MX-TATC Talon Hand-piece. The 600 Series is for applications that are temperature sensitive. 15.75 mm x 8.38 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number TATC-603
Product Name OKi TATC-603 Talon Blade Tip 15.75 mm x 8.38 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hub Needles - 7748-21 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Multi-Channel Pump Syringes - 29442 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
Syringes - LBSY3 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 3 cc (0.1831 cubic inches)
Material Plastic
View Details