Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SXR102M063ST

Description
Win Source Part Number: 1307408-SXR102M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 300 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 110mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.01 A @ 120 Hz Ripple Current @ High Frequency: 2.2 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307408-SXR102M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 300 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 110mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.01 A @ 120 Hz Ripple Current @ High Frequency: 2.2 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307408-SXR102M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307408-SXR102M063ST
Capacitors - Aluminum Electrolytic Capacitors 1307408-SXR102M063ST
Win Source Part Number: 1307408-SXR102M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 300 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 110mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.01 A @ 120 Hz Ripple Current @ High Frequency: 2.2 A @ 100 kHz

Win Source Part Number: 1307408-SXR102M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.417" (36.00mm)
Standard Package: 300
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 110mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 1.01 A @ 120 Hz
Ripple Current @ High Frequency: 2.2 A @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1307408-SXR102M063ST
Product Name Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers