Win Source Part Number: 1307415-SXR101M100ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 200
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 930mOhm @ 120Hz
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 416.25 mA @ 120 Hz
Ripple Current @ High Frequency: 905 mA @ 100 kHz
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1307415-SXR101M100ST |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |